DSG-Canusa DSG-Canusa CPA 100 1/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 3:1, 48" 5700250BK0048

Description
DSG-Canusa CPA 100 1/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardantApplication : marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/4 Expanded I.D.: .250 Shrinks to 1/3 the original size Black
Request a Quote Datasheet
Description
DSG-Canusa CPA 100 1/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardantApplication : marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/4 Expanded I.D.: .250 Shrinks to 1/3 the original size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPA 100 1/4
Chanhassen, MN, United States
DSG-Canusa CPA 100 1/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 3:1, 48"
22204
DSG-Canusa CPA 100 1/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 3:1, 48" 22204
DSG-Canusa CPA 100 1/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardantApplication : marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/4 Expanded I.D.: .250 Shrinks to 1/3 the original size Black
  • DSG-Canusa CPA 100 1/4 BLACK Polyolefin Dual Wall Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 Lengths ship in a separate box
  • Accommodates a variety of shapes and contours
  • Adhesive-Lined: Internal meltable sealant physically encapsulates connections
  • Flame retardantApplication: marine, processing plants, automobile and telecommunications
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Nominal size: 1/4
  • Expanded I.D.: .250
  • Shrinks to 1/3 the original size
  • Black
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22204
Product Name DSG-Canusa CPA 100 1/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 3:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-22MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details