3M 3M™ HDBB-320-1-250 Heat Shrinkable Cable Breakout Boot, 3-Way Outlet, 1.20"/0.50" HDBB-320-1-250

Description
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-320-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardantInternal coating of adhesive offers reliable environmental sealing Number of Outlets: 3 Outer Diameter Before: 1.20" (30.5 mm) Outer Diameter After: 0.50" (12.7 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1
Request a Quote Datasheet
Description
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-320-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardantInternal coating of adhesive offers reliable environmental sealing Number of Outlets: 3 Outer Diameter Before: 1.20" (30.5 mm) Outer Diameter After: 0.50" (12.7 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ HDBB-320-1-250 Heat Shrinkable Cable Breakout Boot, 3-Way Outlet, 1.20
Chanhassen, MN, United States
3M™ HDBB-320-1-250 Heat Shrinkable Cable Breakout Boot, 3-Way Outlet, 1.20"/0.50"
20265
3M™ HDBB-320-1-250 Heat Shrinkable Cable Breakout Boot, 3-Way Outlet, 1.20"/0.50" 20265
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-320-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardantInternal coating of adhesive offers reliable environmental sealing Number of Outlets: 3 Outer Diameter Before: 1.20" (30.5 mm) Outer Diameter After: 0.50" (12.7 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1

3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechanical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors.

  • 3M HDBB-320-1-250 Heat Shrinkable Cable Breakout Boot
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Insulates and seals cable breakouts in multi conductor armored or sheathed cables.
  • Heat Shrinkable boot offers good electrical and mechanical protection
  • The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardantInternal coating of adhesive offers reliable environmental sealing
  • Number of Outlets: 3
  • Outer Diameter Before: 1.20" (30.5 mm)
  • Outer Diameter After: 0.50" (12.7 mm)
  • Material: Flame Retardant Polyolefin
  • Shrink Ratio: 2:1
Supplier's Site Datasheet
Heat Shrink Boots, Caps - 3M157463-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
3M157463-ND
Heat Shrink Boots, Caps 3M157463-ND
Heat Shrink Boot, Transition - Breakout, 3:1 Black

Heat Shrink Boot, Transition - Breakout, 3:1 Black

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 20265 3M157463-ND
Product Name 3M™ HDBB-320-1-250 Heat Shrinkable Cable Breakout Boot, 3-Way Outlet, 1.20"/0.50" Heat Shrink Boots, Caps
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Heat Shrink Tubing - 2269083 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5118 inch (13 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details