Techflex, Inc. Techflex F6N1.00BK Flexo F6 Braided Split Sleeving, 1.000", 100' Box F6N1.00BK

Description
Techflex F6N1.00BK Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires, plugs, connectors and splices UV resistant Cuts easily with hot knife
Request a Quote Datasheet
Description
Techflex F6N1.00BK Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires, plugs, connectors and splices UV resistant Cuts easily with hot knife
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex F6N1.00BK Flexo F6 Braided Split Sleeving, 1.000
Chanhassen, MN, United States
Techflex F6N1.00BK Flexo F6 Braided Split Sleeving, 1.000", 100' Box
20344C
Techflex F6N1.00BK Flexo F6 Braided Split Sleeving, 1.000", 100' Box 20344C
Techflex F6N1.00BK Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires, plugs, connectors and splices UV resistant Cuts easily with hot knife
  • Techflex F6N1.00BK Flexo F6 Braided Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Flexible and split laterally for easy installation
  • Black semi-rigid braided material
  • 25% edge overlap completely covers wires, plugs, connectors and splices
  • UV resistant
  • Cuts easily with hot knife
Supplier's Site Datasheet
1
Savage, MN, United States
1" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black
TECF6N1.00BK
1" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black TECF6N1.00BK
Flexo® F6’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid configuration simply closes around the entire installation without the need for any additional fasteners (velcro, tape, etc.). The 10 mil PET braid is lightweight, quiet and flexible. The 25% edge overlap (at nominal diameter) allows coverage around inline plugs, connectors and splices. Flexo® F6 will bend to a tight radius without distorting or splitting open and, unlike full rigid tubing, will not impair or affect the flexibility of harnesses. Flexo® F6 allows for the addition or removal of wires without disassembly. Additional colors available. 1 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6N1.00BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 (F6N) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 UL 94

Flexo® F6’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid configuration simply closes around the entire installation without the need for any additional fasteners (velcro, tape, etc.). The 10 mil PET braid is lightweight, quiet and flexible. The 25% edge overlap (at nominal diameter) allows coverage around inline plugs, connectors and splices.

Flexo® F6 will bend to a tight radius without distorting or splitting open and, unlike full rigid tubing, will not impair or affect the flexibility of harnesses. Flexo® F6 allows for the addition or removal of wires without disassembly. Additional colors available. 1 inch nominal size, Black.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6N1.00BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 (F6N) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 UL 94

Supplier's Site

Technical Specifications

  Waytek, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number 20344C TECF6N1.00BK
Product Name Techflex F6N1.00BK Flexo F6 Braided Split Sleeving, 1.000", 100' Box 1" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-66 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details