DSG-Canusa DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink, 1", 2:1, 48" 4201000RD0048

Description
DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1.00quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .750quot; Shrink ID: .500quot;
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1.00quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .750quot; Shrink ID: .500quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink, 1
Chanhassen, MN, United States
DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink, 1", 2:1, 48"
22166
DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink, 1", 2:1, 48" 22166
DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1.00quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .750quot; Shrink ID: .500quot;
  • DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 Lengths ship in a separate box
  • Shrinks to 1/2 the original size
  • Flame retardant
  • Can be stored for extended periods without shrinkage
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1.00quot;
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Expanded ID: .750quot;
  • Shrink ID: .500quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22166
Product Name DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink, 1", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details