FTZ INDUSTRIES, INC.
29006-1.25B -- FTZ INDUSTRIES 29006-1.25B POLYOLEFIN CPA 100 1/4" DUAL WALL ADHESIVE-LINED HEAT SHRINK, 1-1/4" LONG
FTZ Industries, Inc.
FTZ Industries 29006-1.25B Polyolefin CPA 100 1/4" Dual Wall Adhesive-Lined Heat Shrink, 1-1/4" Long
29006-1.25B
Description
FTZ Industries 29006-1.25B Polyolefin CPA 100 1/4 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile andtelecommunication
s
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/4
Expanded I.D.: .250
Shrunk I.D.: .083
Recovered Wall Thickness: .047
Black
1000 ea. per bag
Request a Quote
Email Supplier
Datasheet
Description
FTZ Industries 29006-1.25B Polyolefin CPA 100 1/4 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile andtelecommunication
s
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/4
Expanded I.D.: .250
Shrunk I.D.: .083
Recovered Wall Thickness: .047
Black
1000 ea. per bag
Request a Quote
Email Supplier
Datasheet
Suppliers
FTZ Industries 29006-1.25B Polyolefin CPA 100 1/4" Dual Wall Adhesive-Lined Heat Shrink, 1-1/4" Long
22563
FTZ Industries 29006-1.25B Polyolefin CPA 100 1/4 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile andtelecommunication
s
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/4
Expanded I.D.: .250
Shrunk I.D.: .083
Recovered Wall Thickness: .047
Black
1000 ea. per bag
- FTZ Industries 29006-1.25B Polyolefin CPA 100 1/4 Heat Shrink
- Category: Heat Shrink
- Accommodates a variety of shapes and contours
- Adhesive-Lined: Internal meltable sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile andtelecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Nominal size: 1/4
- Expanded I.D.: .250
- Shrunk I.D.: .083
- Recovered Wall Thickness: .047
- Black
- 1000 ea. per bag
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22563 |
|
Product Name
|
FTZ Industries 29006-1.25B Polyolefin CPA 100 1/4" Dual Wall Adhesive-Lined Heat Shrink, 1-1/4" Long |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
PVC
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
Qualtek Electronics Corp.
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
PVDF
Operating Temperature
-55 to 175 C (-67 to 347 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Mesh / Braided Sleeving
Length
12000 inch (304800 mm)
Features
Flame Retardant
View Details