DSG-Canusa DSG-Canusa CFW 750 RED LINED Extra Heavy-Duty Heat Shrink, 3/4", 3:1, 48" 1410750RD0048

Description
DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) RedSize Diameter: 3/4 Approx. Min. Expanded I.D. inch: .75 Approx. Maximum Recovered: 0..25 Approx. Typical Wall Thickness: .120
Request a Quote Datasheet
Description
DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) RedSize Diameter: 3/4 Approx. Min. Expanded I.D. inch: .75 Approx. Maximum Recovered: 0..25 Approx. Typical Wall Thickness: .120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CFW 750 RED LINED Extra Heavy-Duty Heat Shrink, 3/4
Chanhassen, MN, United States
DSG-Canusa CFW 750 RED LINED Extra Heavy-Duty Heat Shrink, 3/4", 3:1, 48"
22243
DSG-Canusa CFW 750 RED LINED Extra Heavy-Duty Heat Shrink, 3/4", 3:1, 48" 22243
DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) RedSize Diameter: 3/4 Approx. Min. Expanded I.D. inch: .75 Approx. Maximum Recovered: 0..25 Approx. Typical Wall Thickness: .120
  • DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to 1/3 the original size
  • Thick adhesive inner wall protects against moisture and contamination
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • RedSize Diameter: 3/4
  • Approx. Min. Expanded I.D. inch: .75
  • Approx. Maximum Recovered: 0..25
  • Approx. Typical Wall Thickness: .120
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22243
Product Name DSG-Canusa CFW 750 RED LINED Extra Heavy-Duty Heat Shrink, 3/4", 3:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details