The WBR275-75A is an axial leaded aluminum electrolytic capacitor rated for 75 Vdc with a capacitance of 275 µF, designed for industrial applications requiring high vibration resistance and extended life. It has a maximum ESR of 1.30 Ω at 85 °C and a ripple current rating of 0.280 A at 120 Hz. The case dimensions are 1.57 inches in diameter by 1.57 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a load life specification of 2,000 hours at 85 °C with a capacitance change of ±20% and an ESR increase of up to 150% of the limit. Vibration resistance is specified as 10 to 55 Hz with 0.06 inch amplitude and 10 g max, applied for 2 hours in each plane.
275µF 75V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 275UF 75V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR275-75A | WBR275-75A-ND | WBR275-75A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 275 microF | 275 microF | 275 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |