Cornell Dubilier Aluminum Electrolytic ULP662M6R3DAF1A0

Description
For New Design: No Capacitance: 6,600 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
Request a Quote
Description
For New Design: No Capacitance: 6,600 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULP662M6R3DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor rated for 6.3 Vdc and 6,600 μF, designed for high energy density in space-constrained circuits. It has a case size of 42 × 62 × 2 mm with a flexible 20-pin F1 terminal configuration. The capacitor meets a 3000 hour life rating at 85 °C without voltage derating, operates from −40 °C to 85 °C, and has a capacitance tolerance of ±20% at 120 Hz and 25 °C. Its maximum ESR at 25 °C is 210 mΩ, and it is rated for a surge voltage of 120% of the working voltage. The termination can handle a maximum of 16 A for 1 second (I²t = 250 A²s).

Datasheet Summary
Powered by GS/AI

The ULP662M6R3DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor rated for 6.3 Vdc and 6,600 μF, designed for high energy density in space-constrained circuits. It has a case size of 42 × 62 × 2 mm with a flexible 20-pin F1 terminal configuration. The capacitor meets a 3000 hour life rating at 85 °C without voltage derating, operates from −40 °C to 85 °C, and has a capacitance tolerance of ±20% at 120 Hz and 25 °C. Its maximum ESR at 25 °C is 210 mΩ, and it is rated for a surge voltage of 120% of the working voltage. The termination can handle a maximum of 16 A for 1 second (I²t = 250 A²s).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ULP662M6R3DAF1A0 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ULP662M6R3DAF1A0
Aluminum Electrolytic ULP662M6R3DAF1A0
For New Design: No Capacitance: 6,600 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
  • For New Design: No
  • Capacitance: 6,600 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: —
  • ESR: —
  • Length: 62mm
  • Width: 42mm
  • Thickness: 2mm
  • Lead Spacing: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number ULP662M6R3DAF1A0
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers