WBR1-50A is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 1 µF, maximum ESR of 390.00 Ω at 85 °C, and a ripple current rating of 0.28 A at 120 Hz. It has a case size of 0.57 inches in diameter by 0.57 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a load life of 2,000 hours at 85 °C with a capacitance change of ±20% and ESR increase of 150%. The device features rugged construction for high vibration resistance and is designed for industrial applications.
1µF 50V Aluminum Electrolytic Capacitors Axial, Can 390Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR1-50A | WBR1-50A-ND | WBR1-50A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |