Cornell Dubilier Aluminum Electrolytic ULP362M016DAF1A0

Description
For New Design: No Capacitance: 3,600 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
Request a Quote
Description
For New Design: No Capacitance: 3,600 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULP362M016DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor with a capacitance of 3,600 µF and a rated voltage of 16 Vdc. It measures 42 mm in width, 62 mm in length, and has a 2 mm profile. The capacitor has a maximum ESR of 210 mΩ at 25 °C and meets a 3,000 hour life rating at 85 °C without voltage derating. Its operating temperature range is -40 °C to 85 °C, with a capacitance tolerance of ±20% at 120 Hz and 25 °C. The case is a DA-type with flexible 20-pin F1 terminals and is compliant with MIL-STD-202 vibration standards at 10g when properly mounted.

Datasheet Summary
Powered by GS/AI

The ULP362M016DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor with a capacitance of 3,600 µF and a rated voltage of 16 Vdc. It measures 42 mm in width, 62 mm in length, and has a 2 mm profile. The capacitor has a maximum ESR of 210 mΩ at 25 °C and meets a 3,000 hour life rating at 85 °C without voltage derating. Its operating temperature range is -40 °C to 85 °C, with a capacitance tolerance of ±20% at 120 Hz and 25 °C. The case is a DA-type with flexible 20-pin F1 terminals and is compliant with MIL-STD-202 vibration standards at 10g when properly mounted.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ULP362M016DAF1A0 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ULP362M016DAF1A0
Aluminum Electrolytic ULP362M016DAF1A0
For New Design: No Capacitance: 3,600 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
  • For New Design: No
  • Capacitance: 3,600 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: —
  • ESR: —
  • Length: 62mm
  • Width: 42mm
  • Thickness: 2mm
  • Lead Spacing: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number ULP362M016DAF1A0
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details