The WBR25-25A is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc (30 Vdc surge) with a capacitance of 25 µF, a maximum ESR of 19.00 Ω at 85 °C, and a ripple current rating of 0.31 A at 120 Hz. It has a case size of 0.57 inches in diameter by 0.57 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, with a load life of 2,000 hours at 85 °C and a shelf life of 500 hours at 85 °C. It features rugged construction for high vibration resistance up to 10 to 55 Hz with 0.06" amplitude and 10 g max, applied for 2 hours in each plane.
25µF 25V Aluminum Electrolytic Capacitors Axial, Can 19Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 25UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR25-25A | WBR25-25A-ND | WBR25-25A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 25 microF | 25 microF | 25 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |