The WBR2000-35A is an axial leaded aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 2000 µF, designed for industrial applications requiring high vibration resistance and extended life. It has a maximum ESR of 0.22 Ω at 85 °C and a ripple current rating of 0.910 A at 120 Hz. The case dimensions are 0.65 inches in diameter and 1.83 inches in length. The operating temperature range is -40 °C to +85 °C, with a load life of 2,000 hours at 85 °C and a shelf life of 500 hours at 85 °C. The capacitor meets a vibration specification of 10 to 55 Hz with 0.06 inch peak-to-peak displacement and 10 g max for 2 hours in each plane.
2000µF 35V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2000UF 35V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR2000-35A | WBR2000-35A-ND | WBR2000-35A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2000 microF | 2000 microF | 2000 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |