The WBR10-25A is an axial-leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 10 µF, a maximum ESR of 48.00 Ω at 85 °C, and a ripple current rating of 0.28 A at 120 Hz. It has a case size of 0.57 inches in diameter by 0.57 inches in length and operates within a temperature range of -40 °C to +85 °C. The capacitor features extended life, high vibration resistance, and meets a load life specification of 2,000 hours at 85 °C with a capacitance change of ±20% and ESR change up to 150% of limit.
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 48Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR10-25A | WBR10-25A-ND | WBR10-25A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |