Cornell Dubilier Aluminum Electrolytic VPR422U010N1L

Description
For New Design: Yes Capacitance: 4,200 µF Voltage DC: 10V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.7 A @ 10 kHz, 85°C ESR: 32 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,200 µF Voltage DC: 10V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.7 A @ 10 kHz, 85°C ESR: 32 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

VPR422U010N1L is a radial leaded aluminum electrolytic capacitor designed for output filtering in switching power supplies, with a rated voltage of 10 Vdc, capacitance of 4200 µF, and a maximum ESR of 0.032 Ω at 25 °C and 10 kHz. It operates from −55 °C to +105 °C and has a 2000-hour life rating at 105 °C. The part has a diameter of 25.4 mm, length of 41.3 mm, and lead spacing of 10.2 mm, with a lead wire diameter of 0.040 inch (AWG #18). It supports a ripple current of 3.702 A at 10 kHz and 85 °C.

Datasheet Summary
Powered by GS/AI

VPR422U010N1L is a radial leaded aluminum electrolytic capacitor designed for output filtering in switching power supplies, with a rated voltage of 10 Vdc, capacitance of 4200 µF, and a maximum ESR of 0.032 Ω at 25 °C and 10 kHz. It operates from −55 °C to +105 °C and has a 2000-hour life rating at 105 °C. The part has a diameter of 25.4 mm, length of 41.3 mm, and lead spacing of 10.2 mm, with a lead wire diameter of 0.040 inch (AWG #18). It supports a ripple current of 3.702 A at 10 kHz and 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR422U010N1L - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR422U010N1L
Aluminum Electrolytic VPR422U010N1L
For New Design: Yes Capacitance: 4,200 µF Voltage DC: 10V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.7 A @ 10 kHz, 85°C ESR: 32 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 4,200 µF
  • Voltage DC: 10V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 3.7 A @ 10 kHz, 85°C
  • ESR: 32 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 41.3mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR422U010N1L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR422U010N1L-ND
Aluminum Electrolytic Capacitors VPR422U010N1L-ND
4200µF 10V Aluminum Electrolytic Capacitors Radial, Can 32mOhm @ 10kHz 2000 Hrs @ 105°C

4200µF 10V Aluminum Electrolytic Capacitors Radial, Can 32mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR422U010N1L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR422U010N1L
Aluminum Electrolytic Capacitors 2002-VPR422U010N1L
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR422U010N1L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR422U010N1L
Capacitors - Aluminum Electrolytic Capacitors VPR422U010N1L
CAP ALUM 4200UF 10V RADIAL

CAP ALUM 4200UF 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR422U010N1L VPR422U010N1L-ND 2002-VPR422U010N1L VPR422U010N1L
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4200 microF 4200 microF 4200 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers