The WBR50-25A is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a 30 Vdc surge voltage, offering a capacitance of 50 µF, a maximum ESR of 0.044 Ω at 85 °C, and a ripple current rating of 0.34 A at 120 Hz. It has a case size of 0.76 inches in diameter by 0.76 inches in length and operates within a temperature range of -40 °C to +85 °C. The capacitor features high vibration resistance, extended life, and a load life of 2,000 hours at 85 °C with a capacitance tolerance of -10% to +15%.
50µF 25V Aluminum Electrolytic Capacitors Axial, Can 9.5Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 50UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR50-25A | WBR50-25A-ND | WBR50-25A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 50 microF | 50 microF | 50 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |