The WBR2000-25A is an axial leaded aluminum electrolytic capacitor with a capacitance of 2000 µF, a rated voltage of 25 Vdc, a maximum ESR of 0.23 Ω at 85 °C, and a ripple current rating of 0.72 A at 120 Hz. It has a case size of 0.65 inches in diameter and 1.83 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a load life specification of 2,000 hours at 85 °C with ±20% capacitance change and 150% ESR increase. The device features rugged construction for high vibration resistance, tested at 10 to 55 Hz with 0.06 inch amplitude and 10 g max, for two hours in each plane.
2000µF 25V Aluminum Electrolytic Capacitors Axial, Can 230mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2000UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR2000-25A | WBR2000-25A-ND | WBR2000-25A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2000 microF | 2000 microF | 2000 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |