The WBR1500-50A is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 1500 μF, a maximum ESR of 0.25 Ω at 85 °C, and a ripple current rating of 0.74 A at 120 Hz. It has a case size of 1.83 inches in diameter by 1.83 inches in length. The capacitor operates over a temperature range of -40 °C to +85 °C, with a load life of 2,000 hours at 85 °C. It features rugged construction for high vibration resistance, meeting the specification of 10 to 55 Hz at 0.06 inches and 10 g max in each plane.
1500µF 50V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1500UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR1500-50A | WBR1500-50A-ND | WBR1500-50A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |