Cornell Dubilier Aluminum Electrolytic VPR562U6R3N1L

Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.77 A @ 10 kHz, 85°C ESR: 34 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.77 A @ 10 kHz, 85°C ESR: 34 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR562U6R3N1L - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR562U6R3N1L
Aluminum Electrolytic VPR562U6R3N1L
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.77 A @ 10 kHz, 85°C ESR: 34 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 5,600 µF
  • Voltage DC: 6.3V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 3.77 A @ 10 kHz, 85°C
  • ESR: 34 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 41.3mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR562U6R3N1L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR562U6R3N1L
Aluminum Electrolytic Capacitors 2002-VPR562U6R3N1L
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR562U6R3N1L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR562U6R3N1L-ND
Aluminum Electrolytic Capacitors VPR562U6R3N1L-ND
5600µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 34mOhm @ 10kHz 2000 Hrs @ 105°C

5600µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 34mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR562U6R3N1L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR562U6R3N1L
Capacitors - Aluminum Electrolytic Capacitors VPR562U6R3N1L
CAP ALUM 5600UF 6.3V RADIAL

CAP ALUM 5600UF 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR562U6R3N1L 2002-VPR562U6R3N1L VPR562U6R3N1L-ND VPR562U6R3N1L
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers