The WBR500-25A is an axial leaded aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 500 µF, maximum ESR of 0.95 Ω at 85 °C, and ripple current rating of 0.280 A at 120 Hz. It has a case size of 0.76 x 1.00 inches and operates within a temperature range of -40 °C to +85 °C. The capacitor features extended life, rugged construction, and high vibration resistance, with a load life of 2,000 hours at 85 °C and capacitance tolerance of -10% to +15%.
500µF 25V Aluminum Electrolytic Capacitors Axial, Can 950mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 500UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR500-25A | WBR500-25A-ND | WBR500-25A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |