Axial leaded aluminum electrolytic capacitor for industrial applications with a capacitance of 5000 µF, rated for 16 Vdc, and a maximum ESR of 0.11 Ω at 85 °C. It measures 0.65 inches in diameter and 1.83 inches in length. Operates within a temperature range of -40 °C to +85 °C with a load life of 2,000 hours at 85 °C. Includes epoxy end seal and meets vibration specifications of 10 to 55 Hz, 0.06 inch amplitude, and 10 g max, applied for 2 hours in each plane. Capacitance tolerance is -10% to +50% at 450 Vdc and -10% to +100% below 450 Vdc, with leakage current not exceeding 0.03CV + 20 µA at 150-450 Vdc. Ripple current rating at 120 Hz and 85 °C is 1.200 A.
5000µF 16V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 5000UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR5000-16A | WBR5000-16A-ND | WBR5000-16A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5000 microF | 5000 microF | 5000 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |