Cornell Dubilier Aluminum Electrolytic ULP522M010DAF1A0

Description
For New Design: No Capacitance: 5,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
Request a Quote
Description
For New Design: No Capacitance: 5,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULP522M010DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 5,200 μF and a capacitance tolerance of ±20%. It has a maximum ESR of 210 mΩ at 25 °C and is rated for 3,000 hours of life at 85 °C without voltage derating. The capacitor measures 42 mm in width, 62 mm in length, and 2 mm in height, with a flexible 20-pin lead arrangement. It operates within a temperature range of -40 °C to 85 °C and meets vibration standards per MIL-STD-202 Method 204 and IEC 60068-2-6 with appropriate mounting restraint.

Datasheet Summary
Powered by GS/AI

The ULP522M010DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 5,200 μF and a capacitance tolerance of ±20%. It has a maximum ESR of 210 mΩ at 25 °C and is rated for 3,000 hours of life at 85 °C without voltage derating. The capacitor measures 42 mm in width, 62 mm in length, and 2 mm in height, with a flexible 20-pin lead arrangement. It operates within a temperature range of -40 °C to 85 °C and meets vibration standards per MIL-STD-202 Method 204 and IEC 60068-2-6 with appropriate mounting restraint.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ULP522M010DAF1A0 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ULP522M010DAF1A0
Aluminum Electrolytic ULP522M010DAF1A0
For New Design: No Capacitance: 5,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
  • For New Design: No
  • Capacitance: 5,200 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: —
  • ESR: —
  • Length: 62mm
  • Width: 42mm
  • Thickness: 2mm
  • Lead Spacing: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number ULP522M010DAF1A0
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details