The WBR4-250A is an axial leaded aluminum electrolytic capacitor designed for industrial applications, offering a rated voltage of 250 Vdc, a capacitance of 4 µF, a maximum ESR of 64.00 Ω at 85 ºC, and a ripple current rating of 0.40 A at 120 Hz. It has a case size of 1.00 inches in diameter by 1.00 inch in length and features rugged construction with high vibration resistance. The operating temperature range is from -40 ºC to +85 ºC, with a load life of 2,000 hours at +85 ºC and a shelf life of 500 hours at 85 ºC. It meets the specified capacitance tolerance of -10% to +100% for its voltage range.
4µF 250V Aluminum Electrolytic Capacitors Axial, Can 64Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 4UF 250V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR4-250A | WBR4-250A-ND | WBR4-250A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4 microF | 4 microF | 4 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |