The WBR500-75A is an axial leaded aluminum electrolytic capacitor designed for industrial applications, with a rated voltage of 75 Vdc and a capacitance of 500 µF. It has a maximum ESR of 0.72 Ω at 85 °C and a ripple current rating of 0.40 A at 120 Hz. The capacitor measures 1.83 inches in diameter by 1.83 inches in length. It operates within a temperature range of -40 °C to +85 °C and has a load life of 2,000 hours at 85 °C with a capacitance change limit of ±20% and ESR increase limit of 150%. The part features rugged construction for high vibration resistance, with a test condition of 10 to 55 Hz, 0.06 inch amplitude, and 10 g max in each plane. It includes an epoxy end seal and 20 AWG leads measuring 1.5 inches long.
500µF 75V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 500UF 75V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR500-75A | WBR500-75A-ND | WBR500-75A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |