The WBR500-16A is an axial leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 500 µF, a maximum ESR of 0.270 Ω at 85 °C, and a ripple current rating of 0.40 A at 120 Hz. It has a case size of 1.00 inches in diameter by 1.32 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, supports a load life of 2,000 hours at 85 °C with capacitance change within ±20% and ESR increase up to 150% of limit, and meets a vibration specification of 10 to 55 Hz with 0.06 inch amplitude and 10 g max in each plane.
500µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 500UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR500-16A | WBR500-16A-ND | WBR500-16A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |