The WBR250-16A is an axial leded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 250 µF, a maximum ESR of 0.118 Ω at 85 ºC, and a ripple current rating of 0.34 A at 120 Hz. It has a case size of 0.88 inches in diameter by 1.00 inch in length and operates within a temperature range of -40 ºC to +85 ºC. The capacitor features extended life, rugged construction, and high vibration resistance suitable for industrial applications. Load life is rated for 2,000 hours at 85 ºC with a capacitance change of ±20% and ESR increase of up to 150% of the limit.
250µF 16V Aluminum Electrolytic Capacitors Axial, Can 2.1Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 250UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR250-16A | WBR250-16A-ND | WBR250-16A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 250 microF | 250 microF | 250 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |