The WBR30-450A is an axial leaded aluminum electrolytic capacitor rated for 450 Vdc with a capacitance of 30 µF, a maximum ESR of 0.130 Ω at 85 °C, and a ripple current rating of 0.74 A at 120 Hz. It has a case size of 0.74 inches in diameter and 1.69 inches in length. The capacitor operates over a temperature range of -40 °C to +85 °C, with a load life of 2,000 hours at 85 °C and a shelf life of 500 hours at 85 °C. Vibration resistance is rated at 10 to 55 Hz with 0.06 inch peak-to-peak displacement and 10 g maximum, applied for 2 hours in each plane. Capacitance tolerance is -10% to +50%, and leakage current is specified as ≤ 0.03CV + 20 µA for voltages between 150 and 450 Vdc.
30µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.7Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 30UF 450V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR30-450A | WBR30-450A-ND | WBR30-450A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 30 microF | 30 microF | 30 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |