The WBR16-250A is an axial leaded aluminum electrolytic capacitor rated for 250 Vdc with a maximum ESR of 16.00 Ω at 85 ºC and a ripple current rating of 0.47 A at 120 Hz. It has a case size of 1.57 inches in diameter and 1.57 inches in length, and operates within a temperature range of -40 ºC to +85 ºC. The capacitor meets a load life specification of 2,000 hours at 85 ºC with a capacitance change of ±20% and ESR increase of up to 150% of the limit. It is designed for industrial applications with rugged construction and high vibration resistance, complying with a vibration test of 10 to 55 Hz at 0.06 inch amplitude and 10 g maximum for 2 hours in each plane.
Win Source Part Number: 1104978-WBR16-250A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: WBR
Package: Bulk
Applications: General Purpose
Standard Package: 25
Capacitance: 16 µF
Tolerance: -10%, +100%
Voltage - Rated: 250 V
ESR (Equivalent Series Resistance): 16Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.470" Dia x 1.570" L (11.94mm x 39.88mm)
Alternative Parts (Cross-Reference): WBR16-150A; NLW15-50; NLW15-16; UPW1C150MDD; UPM2A150MED; UPJ2A150MED1TD;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 65 mA @ 120 Hz
Ripple Current @ High Frequency: 84.5 mA @ 100 kHz
16µF 250V Aluminum Electrolytic Capacitors Axial, Can 16Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 16UF 250V AXIAL
| Cornell Dubilier | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | WBR16-250A | 1104978-WBR16-250A | WBR16-250A-ND | WBR16-250A |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 16 microF | 16 microF | 16 microF | 16 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |