Cornell Dubilier Aluminum Electrolytic VPR123U6R3N2L

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 6.36 A @ 10 kHz, 85°C ESR: 18 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 66.7mm Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 6.36 A @ 10 kHz, 85°C ESR: 18 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 66.7mm Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VPR123U6R3N2L is a radial leaded aluminum electrolytic capacitor rated for 6.3 Vdc and 12,000 µF, with a maximum ESR of 0.018 Ω at 25 °C and a ripple current of 6.364 A at 10 kHz and 85 °C. It has a diameter of 25.4 mm, a length of 66.7 mm, and a lead spacing of 10.16 mm. The capacitor operates from -55 °C to +105 °C and is rated for 2000 hours of life at 105 °C. The case design includes a third lead and a PVC insulating sleeve. The part is intended for output filtering in switching power supplies due to its low ESR characteristics.

Datasheet Summary
Powered by GS/AI

The VPR123U6R3N2L is a radial leaded aluminum electrolytic capacitor rated for 6.3 Vdc and 12,000 µF, with a maximum ESR of 0.018 Ω at 25 °C and a ripple current of 6.364 A at 10 kHz and 85 °C. It has a diameter of 25.4 mm, a length of 66.7 mm, and a lead spacing of 10.16 mm. The capacitor operates from -55 °C to +105 °C and is rated for 2000 hours of life at 105 °C. The case design includes a third lead and a PVC insulating sleeve. The part is intended for output filtering in switching power supplies due to its low ESR characteristics.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR123U6R3N2L - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR123U6R3N2L
Aluminum Electrolytic VPR123U6R3N2L
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 6.36 A @ 10 kHz, 85°C ESR: 18 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 66.7mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 6.36 A @ 10 kHz, 85°C
  • ESR: 18 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 66.7mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR123U6R3N2L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR123U6R3N2L-ND
Aluminum Electrolytic Capacitors VPR123U6R3N2L-ND
12000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 18mOhm @ 10kHz 2000 Hrs @ 105°C

12000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 18mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR123U6R3N2L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR123U6R3N2L
Aluminum Electrolytic Capacitors 2002-VPR123U6R3N2L
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR123U6R3N2L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR123U6R3N2L
Capacitors - Aluminum Electrolytic Capacitors VPR123U6R3N2L
CAP ALUM 12000UF 6.3V RADIAL

CAP ALUM 12000UF 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR123U6R3N2L VPR123U6R3N2L-ND 2002-VPR123U6R3N2L VPR123U6R3N2L
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers