CAP ALUM 810UF 50V RADIAL Product overview: VPR811U050N1L from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 810UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 810UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-VPR811U050N1L can be used for catalog matching and distributor lookup.
Win Source Part Number: 967259-VPR811U050N1L
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: VPR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.626" (41.30mm)
Standard Package: 1
Capacitance: 810 µF
Tolerance: -10%, +75%
Voltage - Rated: 50 V
Lead Spacing: 0.402" (10.20mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.512" Dia (13.00mm)
Alternative Parts (Cross-Reference): VPR761U040L1L; ESMG630ELL821MN20S; 860010780023; 860020780024; EEU-FC1J821L; EEU-FC1J821;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC
810µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 810UF 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-VPR811U050N1L | 967259-VPR811U050N1L | 2002-VPR811U050N1L | VPR811U050N1L-ND | VPR811U050N1L |
| Product Name | 810UF 50V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 810 microF | 810 microF | 810 microF | 810 microF |