The WBR100-16A is an axial leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 100 µF, a maximum ESR of 5.30 Ω at 85 °C, and a ripple current rating of 0.34 A at 120 Hz. It has a case size of 0.76 inches in diameter and 1.00 inch in length, operates within a temperature range of -40 °C to +85 °C, and complies with a load life of 2,000 hours at 85 °C. The capacitor features rugged construction and high vibration resistance for industrial applications.
100µF 16V Aluminum Electrolytic Capacitors Axial, Can 5.3Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR100-16A | WBR100-16A-ND | WBR100-16A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |