Cornell Dubilier Aluminum Electrolytic VPR562U012N2C

Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 12V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 4.93 A @ 10 kHz, 85°C ESR: 21 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 54mm Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 12V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 4.93 A @ 10 kHz, 85°C ESR: 21 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 54mm Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VPR562U012N2C is a radial leaded aluminum electrolytic capacitor designed for output filtering in switching power supplies, with a rated voltage of 12 Vdc, capacitance of 5,600 µF, and a 2,000-hour life rating at 105 ºC. It has a maximum ESR of 0.021 Ω at 10 kHz and 25 ºC, and a ripple current rating of 4.932 A at 10 kHz and 85 ºC. The case measures 1.000 inch (25.4 mm) in diameter and 2.125 inch (54.0 mm) in length, with a lead spacing of 0.40 inch (10.2 mm) and lead wire size of 0.040 inch (1.0 mm). The operating temperature range is -55 ºC to +105 ºC, and capacitance tolerance is -10% to +75%.

Datasheet Summary
Powered by GS/AI

The VPR562U012N2C is a radial leaded aluminum electrolytic capacitor designed for output filtering in switching power supplies, with a rated voltage of 12 Vdc, capacitance of 5,600 µF, and a 2,000-hour life rating at 105 ºC. It has a maximum ESR of 0.021 Ω at 10 kHz and 25 ºC, and a ripple current rating of 4.932 A at 10 kHz and 85 ºC. The case measures 1.000 inch (25.4 mm) in diameter and 2.125 inch (54.0 mm) in length, with a lead spacing of 0.40 inch (10.2 mm) and lead wire size of 0.040 inch (1.0 mm). The operating temperature range is -55 ºC to +105 ºC, and capacitance tolerance is -10% to +75%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR562U012N2C - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR562U012N2C
Aluminum Electrolytic VPR562U012N2C
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 12V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 4.93 A @ 10 kHz, 85°C ESR: 21 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 54mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 5,600 µF
  • Voltage DC: 12V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 4.93 A @ 10 kHz, 85°C
  • ESR: 21 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 54mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR562U012N2C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR562U012N2C
Aluminum Electrolytic Capacitors 2002-VPR562U012N2C
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR562U012N2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR562U012N2C-ND
Aluminum Electrolytic Capacitors VPR562U012N2C-ND
5600µF 12V Aluminum Electrolytic Capacitors Radial, Can 21mOhm @ 10kHz 2000 Hrs @ 105°C

5600µF 12V Aluminum Electrolytic Capacitors Radial, Can 21mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR562U012N2C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR562U012N2C
Capacitors - Aluminum Electrolytic Capacitors VPR562U012N2C
CAP ALUM 5600UF 12V RADIAL

CAP ALUM 5600UF 12V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR562U012N2C 2002-VPR562U012N2C VPR562U012N2C-ND VPR562U012N2C
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details