The WBR125-180A is an axial leaded aluminum electrolytic capacitor rated for 180 Vdc with a capacitance of 125 µF, featuring a maximum ESR of 2.30 Ω at 85 ºC and a ripple current rating of 0.74 A at 120 Hz. It has a case size of 1.69 inches in length and 0.74 inches in diameter, operates within a temperature range of -40 ºC to +85 ºC, and meets a load life specification of 2,000 hours at 85 ºC with capacitance change within ±20% and ESR increase to 150% of limit. The capacitor is designed for industrial applications with rugged construction and high vibration resistance, complying with a vibration test of 10 to 55 Hz at 10 g max in each plane.
125µF 180V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 125UF 180V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR125-180A | WBR125-180A-ND | WBR125-180A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 125 microF | 125 microF | 125 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |