The WBR25-50A is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 25 µF, featuring a maximum ESR of 15.50 Ω at 85 ºC and a ripple current rating of 0.34 A at 120 Hz. It has a case size of 0.76 inches in diameter by 0.76 inches in length, operates within a temperature range of -40 ºC to +85 ºC, and meets a load life specification of 2,000 hours at 85 ºC with ≤ ±20% capacitance change and ≤ 150% ESR change. The capacitor is designed for industrial applications with rugged construction and high vibration resistance, complying with a vibration test of 10 to 55 Hz at 0.06 inch amplitude and 10 g max for 2 hours in each plane.
25µF 50V Aluminum Electrolytic Capacitors Axial, Can 15.5Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 25UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR25-50A | WBR25-50A-ND | WBR25-50A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 25 microF | 25 microF | 25 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |