The WBR8-250A is an axial leaded aluminum electrolytic capacitor rated for 250 Vdc with a capacitance of 8 µF, a maximum ESR of 32.00 Ω at 120 Hz, and a ripple current rating of 0.40 A at 85 °C. It has a case size of 1.32 inches in length and is designed for industrial applications with a temperature range of -40 °C to +85 °C, 2,000 hours load life at 85 °C, and vibration resistance of 10 to 55 Hz at 10 g max. The part features epoxy end seal and is built for extended life and high vibration resistance.
8µF 250V Aluminum Electrolytic Capacitors Axial, Can 32Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 8UF 250V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR8-250A | WBR8-250A-ND | WBR8-250A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8 microF | 8 microF | 8 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |