The WBR1000-25A is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 1000 µF, a maximum ESR of 0.48 Ω at 85 °C, and a ripple current rating of 0.45 A at 120 Hz. It has a case size of 1.57 inches in diameter by 1.57 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, supports a surge voltage of 30 Vdc, and complies with a load life specification of 2,000 hours at 85 °C with a capacitance change of ±20% and ESR increase of up to 150% of the limit. It features rugged construction for high vibration resistance with a test condition of 10 to 55 Hz at 0.06 inches and 10 g max, 2 hours per plane. The part includes an epoxy end seal as indicated by the 'A' lead designation.
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 480mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1000UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR1000-25A | WBR1000-25A-ND | WBR1000-25A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |