The WBR16-450A is an axial leaded aluminum electrolytic capacitor rated for 450 Vdc with a capacitance of 16 μF, a maximum ESR of 12.50 Ω at 85 °C, and a ripple current rating of 0.084 A at 120 Hz. It has a case size of 0.65 inches in diameter and 1.83 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, with a load life of 2,000 hours at +85 °C and vibration resistance up to 10-g forces at 10 to 55 Hz. The capacitance tolerance is -10% to +50%. The part features epoxy end sealing and is designed for industrial applications requiring high vibration resistance and extended life.
16µF 450V Aluminum Electrolytic Capacitors Axial, Can 12.5Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 16UF 450V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR16-450A | WBR16-450A-ND | WBR16-450A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 16 microF | 16 microF | 16 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |