The WBR80-150A is an axial leaded aluminum electrolytic capacitor rated for 150 Vdc with a capacitance of 80 µF, operating within a temperature range of -40 °C to +85 °C. It has a maximum ESR of 0.155 Ω at 85 °C and a ripple current rating of 0.65 A at 120 Hz. The case dimensions are 0.65 inches in diameter and 1.83 inches in length. It meets the load life specification of 2,000 hours at 85 °C with a capacitance change of ±20% and ESR increase of 150%. Vibration resistance is specified for 10 to 55 Hz at 0.06 inches and 10 g max, 2 hours per plane.
80µF 150V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 80UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR80-150A | WBR80-150A-ND | WBR80-150A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 80 microF | 80 microF | 80 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |