Cornell Dubilier Aluminum Electrolytic ULP222M050DBF1A0

Description
For New Design: No Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Description
For New Design: No Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULP222M050DBF1A0 is a 2 and 3 mm ultra low profile aluminum electrolytic capacitor rated for 50 Vdc and 2,200 μF, with a 3 mm profile and dimensions of 42 mm × 62 mm × 3 mm. It has a maximum ESR of 80 mΩ at 25 °C and is rated for 3,000 hours of life at 85 °C without voltage derating. The capacitance tolerance is ±20% at 120 Hz and 25 °C, and it operates from −40 °C to 85 °C. The terminal configuration is a 20-pin flexible printed circuit with a mating connector specified as Molex 0522712079 or equivalent. It meets MIL-STD-202 Method 204 vibration standards with appropriate mounting restraint.

Datasheet Summary
Powered by GS/AI

The ULP222M050DBF1A0 is a 2 and 3 mm ultra low profile aluminum electrolytic capacitor rated for 50 Vdc and 2,200 μF, with a 3 mm profile and dimensions of 42 mm × 62 mm × 3 mm. It has a maximum ESR of 80 mΩ at 25 °C and is rated for 3,000 hours of life at 85 °C without voltage derating. The capacitance tolerance is ±20% at 120 Hz and 25 °C, and it operates from −40 °C to 85 °C. The terminal configuration is a 20-pin flexible printed circuit with a mating connector specified as Molex 0522712079 or equivalent. It meets MIL-STD-202 Method 204 vibration standards with appropriate mounting restraint.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ULP222M050DBF1A0 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ULP222M050DBF1A0
Aluminum Electrolytic ULP222M050DBF1A0
For New Design: No Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
  • For New Design: No
  • Capacitance: 2,200 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: —
  • ESR: —
  • Length: 62mm
  • Width: 42mm
  • Thickness: 3mm
  • Lead Spacing: —
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - ULP222M050DBF1A0-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ULP222M050DBF1A0-ND
Aluminum Electrolytic Capacitors ULP222M050DBF1A0-ND
2200µF 50V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 3000 Hrs @ 85°C

2200µF 50V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ULP222M050DBF1A0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ULP222M050DBF1A0
Capacitors - Aluminum Electrolytic Capacitors ULP222M050DBF1A0
CAP ALUM 2200UF 20% 50V FLATPACK

CAP ALUM 2200UF 20% 50V FLATPACK

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ULP222M050DBF1A0 ULP222M050DBF1A0-ND ULP222M050DBF1A0
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers