Cornell Dubilier Aluminum Electrolytic VPR492U7R5N1L

Description
For New Design: Yes Capacitance: 4,900 µF Voltage DC: 7.5V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.82 A @ 10 kHz, 85°C ESR: 31 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,900 µF Voltage DC: 7.5V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.82 A @ 10 kHz, 85°C ESR: 31 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

VPR492U7R5N1L is a radial leaded aluminum electrolytic capacitor rated for 7.5 Vdc with a capacitance of 4,900 µF and a tolerance of -10% to +75%. It operates from -55 °C to +105 °C and has a 2,000-hour life rating at 105 °C. The part has a maximum ESR of 0.031 Ω at 25 °C and a ripple current rating of 3.82 A at 10 kHz and 85 °C. Its dimensions are 25.4 mm in diameter, 41.3 mm in length, with a lead spacing of 10.16 mm and a lead diameter of 1.0 mm. The case style is N1L, and the lead wire is #18 AWG.

Datasheet Summary
Powered by GS/AI

VPR492U7R5N1L is a radial leaded aluminum electrolytic capacitor rated for 7.5 Vdc with a capacitance of 4,900 µF and a tolerance of -10% to +75%. It operates from -55 °C to +105 °C and has a 2,000-hour life rating at 105 °C. The part has a maximum ESR of 0.031 Ω at 25 °C and a ripple current rating of 3.82 A at 10 kHz and 85 °C. Its dimensions are 25.4 mm in diameter, 41.3 mm in length, with a lead spacing of 10.16 mm and a lead diameter of 1.0 mm. The case style is N1L, and the lead wire is #18 AWG.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR492U7R5N1L - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR492U7R5N1L
Aluminum Electrolytic VPR492U7R5N1L
For New Design: Yes Capacitance: 4,900 µF Voltage DC: 7.5V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.82 A @ 10 kHz, 85°C ESR: 31 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 4,900 µF
  • Voltage DC: 7.5V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 3.82 A @ 10 kHz, 85°C
  • ESR: 31 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 41.3mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR492U7R5N1L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR492U7R5N1L-ND
Aluminum Electrolytic Capacitors VPR492U7R5N1L-ND
4900µF 7.5V Aluminum Electrolytic Capacitors Radial, Can 31mOhm @ 10kHz 2000 Hrs @ 105°C

4900µF 7.5V Aluminum Electrolytic Capacitors Radial, Can 31mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR492U7R5N1L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR492U7R5N1L
Aluminum Electrolytic Capacitors 2002-VPR492U7R5N1L
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR492U7R5N1L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR492U7R5N1L
Capacitors - Aluminum Electrolytic Capacitors VPR492U7R5N1L
CAP ALUM 4900UF 7.5V RADIAL

CAP ALUM 4900UF 7.5V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR492U7R5N1L VPR492U7R5N1L-ND 2002-VPR492U7R5N1L VPR492U7R5N1L
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4900 microF 4900 microF 4900 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers