For New Design: No
Capacitance: 500 µF
Voltage DC: 63V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 3,000 @ 85°C
Ripple Current: —
ESR: —
Length: 62mm
Width: 42mm
Thickness: 2mm
Lead Spacing: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: No
Capacitance: 500 µF
Voltage DC: 63V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 3,000 @ 85°C
Ripple Current: —
ESR: —
Length: 62mm
Width: 42mm
Thickness: 2mm
Lead Spacing: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ULP501M063DAF1A0 is a 2 mm ultra-low-profile aluminum electrolytic capacitor rated for 63 Vdc, with a capacitance of 700 μF and a maximum ESR of 210 mΩ at 25 °C. It operates from −40 °C to 85 °C at full voltage, supports a 120% surge voltage, and has a rated life of 3000 hours at 85 °C without derating. The case dimensions are 42 mm × 62 mm × 2 mm, with a flexible 20-pin terminations compatible with Molex 0522712079 or equivalent connectors. It meets MIL-STD-202 Method 204 vibration standards with appropriate mounting restraint and complies with moisture resistance and shelf life tests as specified.
Datasheet Summary Powered by GS/AI
The ULP501M063DAF1A0 is a 2 mm ultra-low-profile aluminum electrolytic capacitor rated for 63 Vdc, with a capacitance of 700 μF and a maximum ESR of 210 mΩ at 25 °C. It operates from −40 °C to 85 °C at full voltage, supports a 120% surge voltage, and has a rated life of 3000 hours at 85 °C without derating. The case dimensions are 42 mm × 62 mm × 2 mm, with a flexible 20-pin terminations compatible with Molex 0522712079 or equivalent connectors. It meets MIL-STD-202 Method 204 vibration standards with appropriate mounting restraint and complies with moisture resistance and shelf life tests as specified.