Radial Leaded Aluminum Electrolytic, –55 to 105 ºC
2800µF 25V Aluminum Electrolytic Capacitors Radial, Can 18mOhm @ 10kHz 2000 Hrs @ 105°C
CAP ALUM 2800UF 25V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-VPR282U025L2L | VPR282U025L2L-ND | VPR282U025L2L |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Lead Style | Radial | Radial | |
| Packing Method | Carton | Bulk | Bulk; Bulk |
| Applications | General Purpose | General Purpose; General Purpose |