The THAS500M500AB0C is a thinpack aluminum electrolytic capacitor rated for 500 Vdc with a capacitance of 50 µF, designed for high energy density in low-profile applications. It measures 45.9 mm in length, is 9.2 mm thick, and features two 20 AWG tin-plated copper wire leads. The capacitor operates across a temperature range of -40°C to 105°C, with a rated life of 5000 hours at 105°C. Its maximum ESR at 25°C is 4.07 Ω, and it supports a ripple current of 0.40 A at 120 Hz and 0.68 A at 20 kHz at 85°C ambient. The case is aluminum with a stainless steel sleeve and uses a bare can mounting style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | THAS500M500AB0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |