The WBR500-50A is an axial leaded aluminum electrolytic capacitor with a capacitance of 500 µF and a rated voltage of 50 Vdc. It has a maximum ESR of 0.77 Ω at 85 °C and a ripple current rating of 0.34 A at 120 Hz. The case dimensions are 0.52 inches in diameter by 1.57 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, with a load life of 2,000 hours at 85 °C and a capacitance tolerance of -10 % to +15 % for voltages 16 to 50 Vdc. Vibration resistance is specified as 10 to 55 Hz with a 0.06 inch amplitude and 10 g maximum, applied for 2 hours in each plane.
500µF 50V Aluminum Electrolytic Capacitors Axial, Can 770mOhm 2000 Hrs @ 85°C
CAP ALUM 500UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR500-50A | 338-3614-ND | WBR500-50A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |