Cornell Dubilier Aluminum Electrolytic VPR882U6R3N2C

Description
For New Design: Yes Capacitance: 8,800 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 5.13 A @ 10 kHz, 85°C ESR: 23 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 54mm Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,800 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 5.13 A @ 10 kHz, 85°C ESR: 23 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 54mm Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

VPR882U6R3N2C is a radial leaded aluminum electrolytic capacitor designed for output filtering in switching power supplies, with a rated voltage of 6.3 Vdc, capacitance of 8,800 µF, and a capacitance tolerance of -10% to +75%. It has a maximum ESR of 0.023 Ω at 10 kHz and 25°C, and a ripple current rating of 5.131 A at 10 kHz and 85°C. The capacitor operates over a temperature range of -55°C to +105°C and is rated for 2,000 hours of life at 105°C. It features a case size of 1.000 inch (25.4 mm) in diameter, 2.125 inch (54.0 mm) in length, and a lead spacing of 0.40 inch (10.2 mm) with 0.040 inch (1.0 mm) diameter leads. The part belongs to the VPR series, which includes optional third lead case styles and low ESR for high reliability applications.

Datasheet Summary
Powered by GS/AI

VPR882U6R3N2C is a radial leaded aluminum electrolytic capacitor designed for output filtering in switching power supplies, with a rated voltage of 6.3 Vdc, capacitance of 8,800 µF, and a capacitance tolerance of -10% to +75%. It has a maximum ESR of 0.023 Ω at 10 kHz and 25°C, and a ripple current rating of 5.131 A at 10 kHz and 85°C. The capacitor operates over a temperature range of -55°C to +105°C and is rated for 2,000 hours of life at 105°C. It features a case size of 1.000 inch (25.4 mm) in diameter, 2.125 inch (54.0 mm) in length, and a lead spacing of 0.40 inch (10.2 mm) with 0.040 inch (1.0 mm) diameter leads. The part belongs to the VPR series, which includes optional third lead case styles and low ESR for high reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR882U6R3N2C - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR882U6R3N2C
Aluminum Electrolytic VPR882U6R3N2C
For New Design: Yes Capacitance: 8,800 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 5.13 A @ 10 kHz, 85°C ESR: 23 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 54mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 8,800 µF
  • Voltage DC: 6.3V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 5.13 A @ 10 kHz, 85°C
  • ESR: 23 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 54mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR882U6R3N2C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR882U6R3N2C
Aluminum Electrolytic Capacitors 2002-VPR882U6R3N2C
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR882U6R3N2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR882U6R3N2C-ND
Aluminum Electrolytic Capacitors VPR882U6R3N2C-ND
8800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 23mOhm @ 10kHz 2000 Hrs @ 105°C

8800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 23mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR882U6R3N2C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR882U6R3N2C
Capacitors - Aluminum Electrolytic Capacitors VPR882U6R3N2C
CAP ALUM 8800UF 6.3V RADIAL

CAP ALUM 8800UF 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR882U6R3N2C 2002-VPR882U6R3N2C VPR882U6R3N2C-ND VPR882U6R3N2C
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8800 microF 8800 microF 8800 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details