WBR10-450A is an axial leaded aluminum electrolytic capacitor rated for 450 Vdc with a capacitance of 10 µF, a maximum ESR of 20.00 Ω at 85 °C, and a ripple current rating of 0.058 A at 120 Hz. It has a case size of 1.57 inches in diameter and 1.57 inches in length, operates within a temperature range of -40 °C to 85 °C, and meets a load life of 2,000 hours at 85 °C with a capacitance change of ±20% and ESR increase of up to 150%. The capacitor features rugged construction for high vibration resistance, tested at 10 to 55 Hz with 0.06" amplitude and 10 g max in each plane.
10µF 450V Aluminum Electrolytic Capacitors Axial, Can 20Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 450V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR10-450A | WBR10-450A-ND | WBR10-450A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |