For New Design: No
Capacitance: 2,300 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 3,000 @ 85°C
Ripple Current: —
ESR: —
Length: 62mm
Width: 42mm
Thickness: 2mm
Lead Spacing: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: No
Capacitance: 2,300 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 3,000 @ 85°C
Ripple Current: —
ESR: —
Length: 62mm
Width: 42mm
Thickness: 2mm
Lead Spacing: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ULP232M025DAF1A0 is a 2 mm ultra-low-profile aluminum electrolytic capacitor rated for 25 Vdc and 2,300 μF, designed for high-energy-density bulk storage in space-constrained circuits. It features a 42 mm × 62 mm footprint, flexible 20-pin terminals, and operates from -40 °C to 85 °C at rated voltage. The capacitor meets a 3,000-hour life requirement at 85 °C without voltage derating, with a maximum ESR of 210 mΩ at 25 °C. It complies with MIL-STD-202 Method 204 for vibration testing at 10 g. Capacitance tolerance is ±20% at 120 Hz and 25 °C, and surge voltage is 120% of rated DC voltage. The case material is Cu/Ni/Zn with nickel-silver finish.
Datasheet Summary Powered by GS/AI
ULP232M025DAF1A0 is a 2 mm ultra-low-profile aluminum electrolytic capacitor rated for 25 Vdc and 2,300 μF, designed for high-energy-density bulk storage in space-constrained circuits. It features a 42 mm × 62 mm footprint, flexible 20-pin terminals, and operates from -40 °C to 85 °C at rated voltage. The capacitor meets a 3,000-hour life requirement at 85 °C without voltage derating, with a maximum ESR of 210 mΩ at 25 °C. It complies with MIL-STD-202 Method 204 for vibration testing at 10 g. Capacitance tolerance is ±20% at 120 Hz and 25 °C, and surge voltage is 120% of rated DC voltage. The case material is Cu/Ni/Zn with nickel-silver finish.