The WBR3000-35A is an axial leaded aluminum electrolytic capacitor with a rated voltage of 35 Vdc, a capacitance of 3000 µF, a maximum ESR of 1.45 Ω at 85 ºC, and a ripple current rating of 0.195 A at 120 Hz. It has a case size of 1.32 inches in diameter by 1.67 inches in length. The capacitor operates within a temperature range of -40 ºC to +85 ºC, has a load life of 2,000 hours at 85 ºC, and meets vibration specifications of 10 to 55 Hz with 0.06 inch amplitude and 10 g maximum, tested for 2 hours in each plane.
3000µF 35V Aluminum Electrolytic Capacitors Axial, Can 150mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 3000UF 35V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR3000-35A | WBR3000-35A-ND | WBR3000-35A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3000 microF | 3000 microF | 3000 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |