The WBR150-150A is an axial leaded aluminum electrolytic capacitor rated for 150 Vdc with a maximum ESR of 2.05 Ω at 85 °C and a ripple current rating of 0.230 A at 120 Hz. It has a case size of 1.69 inches in length and is designed for industrial applications with a temperature range of -40 °C to +85 °C, 2,000-hour load life at 85 °C, and vibration resistance up to 10 to 55 Hz at 10 g max. The capacitor supports a capacitance tolerance of -10 % to +100 % and complies with the WBR series industrial-grade specifications including epoxy end seal and 2000-hour load life at 85 °C.
150µF 150V Aluminum Electrolytic Capacitors Axial, Can 2.05Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 150UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR150-150A | WBR150-150A-ND | WBR150-150A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |