The THAS700M500AC0C is a thinpack aluminum electrolytic capacitor with a 53.8 mm length, rated for 500 Vdc and 70 µF capacitance, ±20% tolerance, and a maximum ESR of 3.32 Ω at 25 °C. It measures 9.2 mm in thickness and features bare can mounting with two 20 AWG tin-plated copper leads. The capacitor supports a 5000-hour life at 105 °C and operates from −40 °C to 105 °C. Its ripple current rating at 85 °C is 0.50 A at 120 Hz and 0.85 A at 20 kHz, with a case material of aluminum and a stainless steel sleeve. The part meets all specifications for the THAS series, including thermal resistance from core to case of 3.70 °C/W when both sides are heatsinked and a maximum peak-to-peak AC voltage of Vr/5.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | THAS700M500AC0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |