The WBR100-25A is an axial led aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 100 µF, a maximum ESR of 4.80 Ω at 85 °C, and a ripple current rating of 0.34 A at 120 Hz. It has a case size of 0.76 inches in diameter by 0.57 inches in length and operates within a temperature range of -40 °C to +85 °C. The capacitor has a load life of 2,000 hours at 85 °C with a capacitance change of ±20% and ESR increase up to 150% of limit. Its capacitance tolerance is -10% to +150%. The component features rugged construction and high vibration resistance, suitable for industrial applications.
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR100-25A | WBR100-25A-ND | WBR100-25A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |